Bourns, Inc. Circuit Protection - TVS - Diodes SMBJ13CA-QH

Description
Win Source Part Number: 1301364-SMBJ13CA-QH Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SMBJ-Q Type: Zener Package: Tape & Reel (TR) Applications: Automotive, Telecom Standard Package: 2,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 13V Voltage - Breakdown (Min): 14.4V Voltage - Clamping (Max) @ Ipp: 21.5V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 28A Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Base Product Number: SMBJ13
Request a Quote Datasheet
Description
Win Source Part Number: 1301364-SMBJ13CA-QH Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SMBJ-Q Type: Zener Package: Tape & Reel (TR) Applications: Automotive, Telecom Standard Package: 2,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 13V Voltage - Breakdown (Min): 14.4V Voltage - Clamping (Max) @ Ipp: 21.5V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 28A Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Base Product Number: SMBJ13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1301364-SMBJ13CA-QH - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1301364-SMBJ13CA-QH
Circuit Protection - TVS - Diodes 1301364-SMBJ13CA-QH
Win Source Part Number: 1301364-SMBJ13CA-QH Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SMBJ-Q Type: Zener Package: Tape & Reel (TR) Applications: Automotive, Telecom Standard Package: 2,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 13V Voltage - Breakdown (Min): 14.4V Voltage - Clamping (Max) @ Ipp: 21.5V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 28A Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Base Product Number: SMBJ13

Win Source Part Number: 1301364-SMBJ13CA-QH
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMBJ-Q
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive, Telecom
Standard Package: 2,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 13V
Voltage - Breakdown (Min): 14.4V
Voltage - Clamping (Max) @ Ipp: 21.5V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 28A
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Base Product Number: SMBJ13

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-SMBJ13CA-QH
TVS Protection Diode 144-SMBJ13CA-QH
TVS DIODE 13VWM 21.5VC SMB Product overview: SMBJ13CA-QH from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ13CA-QH can be used for catalog matching and distributor lookup.

TVS DIODE 13VWM 21.5VC SMB Product overview: SMBJ13CA-QH from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ13CA-QH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ13CA-QH - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ13CA-QH
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ13CA-QH
TVS DIODE 13VWM 21.5VC SMB

TVS DIODE 13VWM 21.5VC SMB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1301364-SMBJ13CA-QH 144-SMBJ13CA-QH SMBJ13CA-QH
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-214AA, SMB Tape & Reel (TR) SMB; SMB (DO-214AA)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 21.5 volts 21.5 volts
VBR 14.4 volts 14.4 volts
Unlock Full Specs
to access all available technical data