The Win Source Electronics part number 1295882-SMBJ10A/54 is a transient voltage suppressor (TVS) diode designed for circuit protection. It features a unidirectional configuration with a reverse standoff voltage of 10V and a breakdown voltage ranging from a minimum of 11.1V to a maximum of 12.3V. The device can handle a peak pulse power of 600W and a peak pulse current of 35.3A with a 10/1000 Oºs waveform. It operates within a temperature range of -55°C to 150°C, making it suitable for various applications in consumer, computer, industrial, and telecommunication electronics. The SMBJ10A is packaged in a DO-214AA (SMB) case, which is compatible with surface mount technology (SMT) and is ideal for automated placement. The product is RoHS non-compliant and is available in tape and reel packaging.
TVS DIODE 10VWM 17VC DO214AA Product overview: SMBJ10A/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ10A/54 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1295882-SMBJ10A/54
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 750
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10V
Voltage - Breakdown (Min): 11.1V
Voltage - Clamping (Max) @ Ipp: 17V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 35.3A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMBJ10A/1GICT,SMBJ10
Base Product Number: SMBJ10
RoHS Status: RoHS non-compliant
TVS DIODE 10VWM 17VC DO214AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMBJ10A/54 | 1295882-SMBJ10A/54 | SMBJ10A/54 |
| Product Name | TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Tape & Reel (TR) | DO-214AA, SMB | SMB; DO-214AA (SMBJ) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |