Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY9AFAA2MPMC-G-UNE2 CY9AFAA2MPMC-G-UNE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883065-CY9AFAA2MPMC- G-UNE2 Series: FM3 MB9AAA0N Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12) Core Processor: ARM® Cortex®-M3 Speed: 20MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CSIO, I²C, UART/USART Peripherals: LCD, LVD, POR, PWM, WDT Number of I/O: 67 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 12x12b; D/A 2x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: 3A991A3 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB9AFAA2MPMC-G-UNE2, MB9AFAA2MPMC-G-UNE2- ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883065-CY9AFAA2MPMC- G-UNE2 Series: FM3 MB9AAA0N Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12) Core Processor: ARM® Cortex®-M3 Speed: 20MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CSIO, I²C, UART/USART Peripherals: LCD, LVD, POR, PWM, WDT Number of I/O: 67 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 12x12b; D/A 2x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: 3A991A3 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB9AFAA2MPMC-G-UNE2, MB9AFAA2MPMC-G-UNE2- ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY9AFAA2MPMC-G-UNE2 - 883065-CY9AFAA2MPMC-G-UNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY9AFAA2MPMC-G-UNE2
883065-CY9AFAA2MPMC-G-UNE2
Embedded - Embedded - Microcontrollers - CY9AFAA2MPMC-G-UNE2 883065-CY9AFAA2MPMC-G-UNE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883065-CY9AFAA2MPMC- G-UNE2 Series: FM3 MB9AAA0N Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12) Core Processor: ARM® Cortex®-M3 Speed: 20MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CSIO, I²C, UART/USART Peripherals: LCD, LVD, POR, PWM, WDT Number of I/O: 67 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 12x12b; D/A 2x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: 3A991A3 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB9AFAA2MPMC-G-UNE2, MB9AFAA2MPMC-G-UNE2- ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 883065-CY9AFAA2MPMC-G-UNE2
Series: FM3 MB9AAA0N
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
Core Processor: ARM® Cortex®-M3
Speed: 20MHz
Package: Tray
Package: 80-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CSIO, I²C, UART/USART
Peripherals: LCD, LVD, POR, PWM, WDT
Number of I/O: 67
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x12b; D/A 2x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 80-LQFP (12x12)
ECCN: 3A991A3
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MB9AFAA2MPMC-G-UNE2, MB9AFAA2MPMC-G-UNE2-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CY9AFAA2MPMC-G-UNE2
ARM Microcontrollers - MCU CY9AFAA2MPMC-G-UNE2
ARM Microcontrollers - MCU MM MCU

ARM Microcontrollers - MCU MM MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883065-CY9AFAA2MPMC-G-UNE2 CY9AFAA2MPMC-G-UNE2
Product Name Embedded - Embedded - Microcontrollers - CY9AFAA2MPMC-G-UNE2 ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 20 MHz
RAM 128 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
 - C161PILMCABXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
5 suppliers