Renesas Electronics Corporation Microcontrollers DE70865RN80FPV

Description
SH-2 SuperH® SH7080 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 176-LFQFP (24x24)
Request a Quote Datasheet
Description
SH-2 SuperH® SH7080 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 176-LFQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DE70865RN80FPV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DE70865RN80FPV-ND
Microcontrollers DE70865RN80FPV-ND
SH-2 SuperH® SH7080 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 176-LFQFP (24x24)

SH-2 SuperH® SH7080 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet
Microcontrollers - DE70865RN80FPV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DE70865RN80FPV
Microcontrollers DE70865RN80FPV
SH-2 SuperH® SH7080 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 176-LFQFP (24x24)

SH-2 SuperH® SH7080 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet
Embedded - Microcontrollers - DE70865RN80FPV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DE70865RN80FPV
Embedded - Microcontrollers DE70865RN80FPV
IC MCU 32BIT 512KB FLSH 176LFQFP

IC MCU 32BIT 512KB FLSH 176LFQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
DE70865RN80FPV
32-bit Microcontrollers - MCU DE70865RN80FPV
32-bit Microcontrollers - MCU MCU 3V 512K Pb-free FP-176EV+E10a supp.

32-bit Microcontrollers - MCU MCU 3V 512K Pb-free FP-176EV+E10a supp.

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number DE70865RN80FPV-ND DE70865RN80FPV DE70865RN80FPV DE70865RN80FPV
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 80 MHz 80 MHz
Bits Other; A/D 16x10b
RAM 32 KB 32 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C164CI8E25MDBKXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
3 suppliers