SH-2 SuperH® SH7080 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 112-LQFP (20x20)
SH-2 SuperH® SH7080 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 112-LQFP (20x20)
IC MCU 32BIT 512KB FLASH 112LQFP
32-bit Microcontrollers - MCU MCU 3V 512K Pb-free FP-112EV+E10a supp.
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DE70845RN80FPV-ND | DE70845RN80FPV | DE70845RN80FPV | DE70845RN80FPV |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 8x10b | |||
| RAM | 32 KB | 32 KB | ||
| ROM | 512 KB |