Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY9BF516RPMC-G-JNE2 CY9BF516RPMC-G-JNE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883091-CY9BF516RPMC- G-JNE2 Series: FM3 MB9B510R Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 144MHz 544KB (544K x 8) FLASH 120-LQFP (16x16) Core Processor: ARM® Cortex®-M3 Speed: 144MHz Package: Tray Package: 120-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 103 Program Memory Size: 544KB (544K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: CY9BF516 Categories: Integrated Circuits (ICs) Case / Package: 120-LQFP (16x16) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 840 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1534-1038, MB9BF516RPMC-G-JNE2, MB9BF516RPMC-G-JNE2- ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883091-CY9BF516RPMC- G-JNE2 Series: FM3 MB9B510R Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 144MHz 544KB (544K x 8) FLASH 120-LQFP (16x16) Core Processor: ARM® Cortex®-M3 Speed: 144MHz Package: Tray Package: 120-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 103 Program Memory Size: 544KB (544K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: CY9BF516 Categories: Integrated Circuits (ICs) Case / Package: 120-LQFP (16x16) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 840 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1534-1038, MB9BF516RPMC-G-JNE2, MB9BF516RPMC-G-JNE2- ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY9BF516RPMC-G-JNE2 - 883091-CY9BF516RPMC-G-JNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY9BF516RPMC-G-JNE2
883091-CY9BF516RPMC-G-JNE2
Embedded - Embedded - Microcontrollers - CY9BF516RPMC-G-JNE2 883091-CY9BF516RPMC-G-JNE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883091-CY9BF516RPMC- G-JNE2 Series: FM3 MB9B510R Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 144MHz 544KB (544K x 8) FLASH 120-LQFP (16x16) Core Processor: ARM® Cortex®-M3 Speed: 144MHz Package: Tray Package: 120-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 103 Program Memory Size: 544KB (544K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: CY9BF516 Categories: Integrated Circuits (ICs) Case / Package: 120-LQFP (16x16) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 840 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1534-1038, MB9BF516RPMC-G-JNE2, MB9BF516RPMC-G-JNE2- ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 883091-CY9BF516RPMC-G-JNE2
Series: FM3 MB9B510R
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 144MHz 544KB (544K x 8) FLASH 120-LQFP (16x16)
Core Processor: ARM® Cortex®-M3
Speed: 144MHz
Package: Tray
Package: 120-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 103
Program Memory Size: 544KB (544K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: CY9BF516
Categories: Integrated Circuits (ICs)
Case / Package: 120-LQFP (16x16)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 840
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1534-1038, MB9BF516RPMC-G-JNE2, MB9BF516RPMC-G-JNE2-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CY9BF516RPMC-G-JNE2
ARM Microcontrollers - MCU CY9BF516RPMC-G-JNE2
ARM Microcontrollers - MCU MM MCU

ARM Microcontrollers - MCU MM MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883091-CY9BF516RPMC-G-JNE2 CY9BF516RPMC-G-JNE2
Product Name Embedded - Embedded - Microcontrollers - CY9BF516RPMC-G-JNE2 ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 144 MHz
RAM 544 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - COP8ACC720M9-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C165L25MHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers