H8S/2600 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 160KB (160K x 8) FLASH 176-LFBGA (13x13)
Manufacturer: Renesas Electronics America
Win Source Part Number: 868452-DF2117VBG20IH
Series: H8® H8S/2100
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: H8S/2600 series Microcontroller IC 16-Bit 20MHz 160KB (160K x 8) FLASH 176-LFBGA (13x13)
Core Processor: H8S/2600
Speed: 20MHz
Package: Tray
Package: 176-LFBGA
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: FIFO, I2C, LPC, SCI, SmartCard
Peripherals: POR, PWM, WDT
Number of I/O: 128
Program Memory Size: 160KB (160K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: External
Supply Voltage: 3V ~ 3.6V
Family Name: DF2117
Categories: Integrated Circuits (ICs)
Case / Package: 176-LFBGA (13x13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 152
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 160KB FLSH 176LFBGA Product overview: DF2117VBG20IHV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 160KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 160KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2117VBG20IHV can be used for catalog matching and distributor lookup.
IC MCU 16BIT 160KB FLSH 176LFBGA
H8S/2600 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 160KB (160K x 8) FLASH 176-LFBGA (13x13)
16-bit Microcontrollers - MCU MCU 3V 160K I temp Halogen free 176-BGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2117VBG20IHV-ND | 868452-DF2117VBG20IHV | 685-DF2117VBG20IHV | DF2117VBG20IHV | DF2117VBG20IHV | DF2117VBG20IHV |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - DF2117VBG20IHV | 16-bit 16BIT 160KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |||
| Bits | Other; A/D 16x10b | |||||
| RAM | 8 KB | 160 KB | 8 KB | 8 KB | ||
| ROM | 160 KB |