IC MCU 16BIT ROMLESS 100QFP
16-bit Microcontrollers - MCU MCU 3/5V 0K I-temp 100-QFP
IC MCU 16BIT ROMLESS 100QFP
H8/300H H8® H8/300H Microcontroller IC 16-Bit 13MHz ROMless 100-QFP (14x14)
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | D13007VFI13V | D13007VFI13V | D13007VFI13V | D13007VFI13V |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete | ||
| Clock Speed | 13 MHz | 13 MHz | ||
| RAM | 4 KB | 4 KB | ||
| ROM Type | ROMLess; ROMless |