Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY9BF404RAPMC-G-JNE2 CY9BF404RAPMC-G-JNE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883081-CY9BF404RAPMC -G-JNE2 Series: FM3 MB9B400A Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 120-LQFP (16x16) Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Package: 120-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 100 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 120-LQFP (16x16) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB9BF404RAPMC-G-JNE2 , MB9BF404RAPMC-G-JNE2 -ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883081-CY9BF404RAPMC -G-JNE2 Series: FM3 MB9B400A Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 120-LQFP (16x16) Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Package: 120-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 100 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 120-LQFP (16x16) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB9BF404RAPMC-G-JNE2 , MB9BF404RAPMC-G-JNE2 -ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY9BF404RAPMC-G-JNE2 - 883081-CY9BF404RAPMC-G-JNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY9BF404RAPMC-G-JNE2
883081-CY9BF404RAPMC-G-JNE2
Embedded - Embedded - Microcontrollers - CY9BF404RAPMC-G-JNE2 883081-CY9BF404RAPMC-G-JNE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883081-CY9BF404RAPMC -G-JNE2 Series: FM3 MB9B400A Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 120-LQFP (16x16) Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Package: 120-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 100 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 120-LQFP (16x16) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB9BF404RAPMC-G-JNE2 , MB9BF404RAPMC-G-JNE2 -ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 883081-CY9BF404RAPMC-G-JNE2
Series: FM3 MB9B400A
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 120-LQFP (16x16)
Core Processor: ARM® Cortex®-M3
Speed: 80MHz
Package: Tray
Package: 120-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 100
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 120-LQFP (16x16)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MB9BF404RAPMC-G-JNE2, MB9BF404RAPMC-G-JNE2-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY9BF404RAPMC-G-JNE2 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY9BF404RAPMC-G-JNE2
Integrated Circuits (ICs) - Embedded - Microcontrollers CY9BF404RAPMC-G-JNE2
IC MCU 32BIT 256KB FLASH 120LQFP

IC MCU 32BIT 256KB FLASH 120LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CY9BF404RAPMC-G-JNE2
ARM Microcontrollers - MCU CY9BF404RAPMC-G-JNE2
ARM Microcontrollers - MCU MM MCU

ARM Microcontrollers - MCU MM MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883081-CY9BF404RAPMC-G-JNE2 CY9BF404RAPMC-G-JNE2 CY9BF404RAPMC-G-JNE2
Product Name Embedded - Embedded - Microcontrollers - CY9BF404RAPMC-G-JNE2 Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 80 MHz 80 MHz
RAM 256 KB 32 KB
ROM Type Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 5.5 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C00053336 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers