SH-3 SuperH® SH7700 Microcontroller IC 32-Bit Single-Core 133MHz ROMless 240-LFBGA (13x13)
SH-3 SuperH® SH7700 Microcontroller IC 32-Bit Single-Core 133MHz ROMless 240-LFBGA (13x13)
32-bit Microcontrollers - MCU MPU 3V 16K Pb-Free 240-BGA
IC MCU 32BIT ROMLESS 240LFBGA
IC MCU 32BIT ROMLESS 240LFBGA
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | D6417709SBP133BV-ND | D6417709SBP133BV | D6417709SBP133BV | D6417709SBP133BV | D6417709SBP133BV |
| Product Name | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 133 MHz | 133 MHz | 133 MHz | ||
| Bits | 8 Bit; Other; A/D 8x10b; D/A 2x8b | ||||
| RAM | 16 KB | 16 KB | 16 KB | ||
| ROM Type | ROMLess | ROMLess; ROMless |