Renesas Electronics Corporation Microcontrollers DF2117VBG20V

Description
H8S/2600 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 160KB (160K x 8) FLASH 176-LFBGA (13x13)
Request a Quote Datasheet
Description
H8S/2600 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 160KB (160K x 8) FLASH 176-LFBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DF2117VBG20V-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DF2117VBG20V-ND
Microcontrollers DF2117VBG20V-ND
H8S/2600 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 160KB (160K x 8) FLASH 176-LFBGA (13x13)

H8S/2600 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 160KB (160K x 8) FLASH 176-LFBGA (13x13)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - DF2117VBG20V - 772577-DF2117VBG20V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DF2117VBG20V
772577-DF2117VBG20V
Embedded - Embedded - Microcontrollers - DF2117VBG20V 772577-DF2117VBG20V
Manufacturer: Renesas Electronics America Win Source Part Number: 772577-DF2117VBG20V Series: H8 H8S/2100 Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8S/2600 Speed: 20MHz Package: 176-LFBGA Core Size: 16-Bit Connectivity: FIFO, I2C, LPC, SCI, SmartCard Peripherals: POR, PWM, WDT Number of I/O: 128 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 16x10b Oscillator Type: External Supply Voltage: 3 V ~ 3.6 V Family Name: DF2117VBG Categories: Integrated Circuits (ICs) Manufacturer Package: 176-LFBGA (13x13) Introduction Date: February 18, 2008 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 152

Manufacturer: Renesas Electronics America
Win Source Part Number: 772577-DF2117VBG20V
Series: H8 H8S/2100
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8S/2600
Speed: 20MHz
Package: 176-LFBGA
Core Size: 16-Bit
Connectivity: FIFO, I2C, LPC, SCI, SmartCard
Peripherals: POR, PWM, WDT
Number of I/O: 128
Program Memory Size: 160KB (160K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 16x10b
Oscillator Type: External
Supply Voltage: 3 V ~ 3.6 V
Family Name: DF2117VBG
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-LFBGA (13x13)
Introduction Date: February 18, 2008
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 152

Buy Now Datasheet
16-bit 16BIT 160KB Embedded Microcontroller MCU - 685-DF2117VBG20V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 160KB Embedded Microcontroller MCU
685-DF2117VBG20V
16-bit 16BIT 160KB Embedded Microcontroller MCU 685-DF2117VBG20V
IC MCU 16BIT 160KB FLSH 176LFBGA Product overview: DF2117VBG20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 160KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 160KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2117VBG20V can be used for catalog matching and distributor lookup.

IC MCU 16BIT 160KB FLSH 176LFBGA Product overview: DF2117VBG20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 160KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 160KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2117VBG20V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - DF2117VBG20V - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DF2117VBG20V
Embedded - Microcontrollers DF2117VBG20V
IC MCU 16BIT 160KB FLSH 176LFBGA

IC MCU 16BIT 160KB FLSH 176LFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DF2117VBG20V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DF2117VBG20V
Integrated Circuits (ICs) - Embedded - Microcontrollers DF2117VBG20V
IC MCU 16BIT 160KB FLSH 176LFBGA

IC MCU 16BIT 160KB FLSH 176LFBGA

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
DF2117VBG20V
16-bit Microcontrollers - MCU DF2117VBG20V
16-bit Microcontrollers - MCU MCU 3V 160K Pb-free 176-BGA

16-bit Microcontrollers - MCU MCU 3V 160K Pb-free 176-BGA

Buy Now
Microcontrollers - DF2117VBG20V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DF2117VBG20V
Microcontrollers DF2117VBG20V
H8S/2600 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 160KB (160K x 8) FLASH 176-LFBGA (13x13)

H8S/2600 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 160KB (160K x 8) FLASH 176-LFBGA (13x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number DF2117VBG20V-ND 772577-DF2117VBG20V 685-DF2117VBG20V DF2117VBG20V DF2117VBG20V DF2117VBG20V DF2117VBG20V
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - DF2117VBG20V 16-bit 16BIT 160KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 16x10b
RAM 8 KB 160 KB 8 KB 8 KB 8 KB
ROM 160 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23Y98AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7034BCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMB3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers