IC MCU 16BIT ROMLESS 100QFP
IC MCU 16BIT ROMLESS 100QFP
16-bit Microcontrollers - MCU MCU 5V 0K I-temp 100-QFP
H8/300H H8® H8/300H Microcontroller IC 16-Bit 20MHz ROMless 100-QFP (14x14)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | D13007FI20V | D13007FI20V | D13007FI20V | D13007FI20V |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 4 KB | 4 KB | ||
| ROM Type | ROMLess; ROMless |