Renesas Electronics Corporation Microcontrollers DF2134ATF20V

Description
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-TQFP (12x12)
Request a Quote Datasheet
Description
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-TQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DF2134ATF20V-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DF2134ATF20V-ND
Microcontrollers DF2134ATF20V-ND
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-TQFP (12x12)

H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-TQFP (12x12)

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-DF2134ATF20V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-DF2134ATF20V
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-DF2134ATF20V
IC MCU 16BIT 128KB FLASH 80TQFP Product overview: DF2134ATF20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2134ATF20V can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 80TQFP Product overview: DF2134ATF20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2134ATF20V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - DF2134ATF20V - 1037357-DF2134ATF20V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DF2134ATF20V
1037357-DF2134ATF20V
Embedded - Embedded - Microcontrollers - DF2134ATF20V 1037357-DF2134ATF20V
Manufacturer: Renesas Electronics America Win Source Part Number: 1037357-DF2134ATF20V Packaging: Tray Core Processor: H8S/2000 Number of I/O: 58 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 80-TQFP (12x12) Speed(Frequency): 20MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Renesas Electronics America
Win Source Part Number: 1037357-DF2134ATF20V
Packaging: Tray
Core Processor: H8S/2000
Number of I/O: 58
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 80-TQFP (12x12)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Microcontrollers - DF2134ATF20V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DF2134ATF20V
Microcontrollers DF2134ATF20V
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-TQFP (12x12)

H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Microcontrollers - DF2134ATF20V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DF2134ATF20V
Microcontrollers DF2134ATF20V
H8S/2000 H8S Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-TQFP (12x12)

H8S/2000 H8S Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-TQFP (12x12)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - DF2134ATF20V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DF2134ATF20V
Integrated Circuits (ICs) - Embedded - Microcontrollers DF2134ATF20V
IC MCU 16BIT 128KB FLASH 80TQFP

IC MCU 16BIT 128KB FLASH 80TQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
DF2134ATF20V
16-bit Microcontrollers - MCU DF2134ATF20V
16-bit Microcontrollers - MCU MCU 5V 128K Pb-free 80-TQFP

16-bit Microcontrollers - MCU MCU 5V 128K Pb-free 80-TQFP

Buy Now Datasheet
Embedded - Microcontrollers - DF2134ATF20V - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DF2134ATF20V
Embedded - Microcontrollers DF2134ATF20V
IC MCU 16BIT 128KB FLASH 80TQFP

IC MCU 16BIT 128KB FLASH 80TQFP

Supplier's Site Datasheet
Microcontrollers - DF2134ATF20V - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
DF2134ATF20V
Microcontrollers DF2134ATF20V
IC MCU 16BIT 128KB FLASH 80TQFP

IC MCU 16BIT 128KB FLASH 80TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number DF2134ATF20V-ND 685-DF2134ATF20V 1037357-DF2134ATF20V DF2134ATF20V DF2134ATF20V DF2134ATF20V DF2134ATF20V DF2134ATF20V DF2134ATF20V
Product Name Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DF2134ATF20V Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits 8 Bit; Other; A/D 8x10b; D/A 2x8b
RAM 4 KB 4 KB 128 KB 4 KB 4 KB 4 KB 4 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details