Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - DF2117VT20HV DF2117VT20HV

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1032904-DF2117VT20HV Packaging: Tray Core Processor: H8S/2600 Number of I/O: 112 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: External Family Name: DF2117 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 144-TQFP (16x16) Speed(Frequency): 20MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 8K x 8 Introduction Date: September 17, 2009 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 90
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1032904-DF2117VT20HV Packaging: Tray Core Processor: H8S/2600 Number of I/O: 112 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: External Family Name: DF2117 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 144-TQFP (16x16) Speed(Frequency): 20MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 8K x 8 Introduction Date: September 17, 2009 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 90
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - DF2117VT20HV - 1032904-DF2117VT20HV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DF2117VT20HV
1032904-DF2117VT20HV
Embedded - Embedded - Microcontrollers - DF2117VT20HV 1032904-DF2117VT20HV
Manufacturer: Renesas Electronics America Win Source Part Number: 1032904-DF2117VT20HV Packaging: Tray Core Processor: H8S/2600 Number of I/O: 112 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: External Family Name: DF2117 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 144-TQFP (16x16) Speed(Frequency): 20MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 8K x 8 Introduction Date: September 17, 2009 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 90

Manufacturer: Renesas Electronics America
Win Source Part Number: 1032904-DF2117VT20HV
Packaging: Tray
Core Processor: H8S/2600
Number of I/O: 112
Program Memory Size: 160KB (160K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: External
Family Name: DF2117
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 144-TQFP (16x16)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Introduction Date: September 17, 2009
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 90

Buy Now Datasheet
16-bit 16BIT 160KB Embedded Microcontroller MCU - 685-DF2117VT20HV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 160KB Embedded Microcontroller MCU
685-DF2117VT20HV
16-bit 16BIT 160KB Embedded Microcontroller MCU 685-DF2117VT20HV
IC MCU 16BIT 160KB FLASH 144TQFP Product overview: DF2117VT20HV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 160KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 160KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2117VT20HV can be used for catalog matching and distributor lookup.

IC MCU 16BIT 160KB FLASH 144TQFP Product overview: DF2117VT20HV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 160KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 160KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2117VT20HV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - DF2117VT20HV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DF2117VT20HV-ND
Microcontrollers DF2117VT20HV-ND
H8S/2600 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 160KB (160K x 8) FLASH 144-TQFP (16x16)

H8S/2600 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 160KB (160K x 8) FLASH 144-TQFP (16x16)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DF2117VT20HV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DF2117VT20HV
Integrated Circuits (ICs) - Embedded - Microcontrollers DF2117VT20HV
IC MCU 16BIT 160KB FLASH 144TQFP

IC MCU 16BIT 160KB FLASH 144TQFP

Supplier's Site
Embedded - Microcontrollers - DF2117VT20HV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DF2117VT20HV
Embedded - Microcontrollers DF2117VT20HV
IC MCU 16BIT 160KB FLASH 144TQFP

IC MCU 16BIT 160KB FLASH 144TQFP

Supplier's Site Datasheet
Microcontrollers - DF2117VT20HV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DF2117VT20HV
Microcontrollers DF2117VT20HV
H8S/2600 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 160KB (160K x 8) FLASH 144-TQFP (16x16)

H8S/2600 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 160KB (160K x 8) FLASH 144-TQFP (16x16)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
DF2117VT20HV
16-bit Microcontrollers - MCU DF2117VT20HV
16-bit Microcontrollers - MCU MCU 3V 160K 144-TQFP Holageen Free

16-bit Microcontrollers - MCU MCU 3V 160K 144-TQFP Holageen Free

Buy Now Datasheet
IC MCU 16BIT 160KB FLASH 144TQFP - 668-DF2117VT20HV - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 160KB FLASH 144TQFP
668-DF2117VT20HV
IC MCU 16BIT 160KB FLASH 144TQFP 668-DF2117VT20HV
IC MCU 16BIT 160KB FLASH 144TQFP

IC MCU 16BIT 160KB FLASH 144TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1032904-DF2117VT20HV 685-DF2117VT20HV DF2117VT20HV-ND DF2117VT20HV DF2117VT20HV DF2117VT20HV DF2117VT20HV 668-DF2117VT20HV
Product Name Embedded - Embedded - Microcontrollers - DF2117VT20HV 16-bit 16BIT 160KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU IC MCU 16BIT 160KB FLASH 144TQFP
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Life Cycle Stage Active Declining; Not For New Designs Declining; Not For New Designs Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 160 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ACE1501EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details