Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY9BF406RAPMC-G-UNE1 CY9BF406RAPMC-G-UNE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883083-CY9BF406RAPMC -G-UNE1 Series: FM3 MB9B400A Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 120-LQFP (16x16) Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Package: 120-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 100 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: CY9BF406 Categories: Integrated Circuits (ICs) Case / Package: 120-LQFP (16x16) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 840 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB9BF406RAPMC-G-UNE1 , MB9BF406RAPMC-G-UNE1 -ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883083-CY9BF406RAPMC -G-UNE1 Series: FM3 MB9B400A Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 120-LQFP (16x16) Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Package: 120-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 100 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: CY9BF406 Categories: Integrated Circuits (ICs) Case / Package: 120-LQFP (16x16) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 840 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB9BF406RAPMC-G-UNE1 , MB9BF406RAPMC-G-UNE1 -ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY9BF406RAPMC-G-UNE1 - 883083-CY9BF406RAPMC-G-UNE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY9BF406RAPMC-G-UNE1
883083-CY9BF406RAPMC-G-UNE1
Embedded - Embedded - Microcontrollers - CY9BF406RAPMC-G-UNE1 883083-CY9BF406RAPMC-G-UNE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883083-CY9BF406RAPMC -G-UNE1 Series: FM3 MB9B400A Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 120-LQFP (16x16) Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Package: 120-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 100 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: CY9BF406 Categories: Integrated Circuits (ICs) Case / Package: 120-LQFP (16x16) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 840 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB9BF406RAPMC-G-UNE1 , MB9BF406RAPMC-G-UNE1 -ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 883083-CY9BF406RAPMC-G-UNE1
Series: FM3 MB9B400A
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 120-LQFP (16x16)
Core Processor: ARM® Cortex®-M3
Speed: 80MHz
Package: Tray
Package: 120-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 100
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: CY9BF406
Categories: Integrated Circuits (ICs)
Case / Package: 120-LQFP (16x16)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 840
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MB9BF406RAPMC-G-UNE1, MB9BF406RAPMC-G-UNE1-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CY9BF406RAPMC-G-UNE1
ARM Microcontrollers - MCU CY9BF406RAPMC-G-UNE1
ARM Microcontrollers - MCU MM MCU

ARM Microcontrollers - MCU MM MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883083-CY9BF406RAPMC-G-UNE1 CY9BF406RAPMC-G-UNE1
Product Name Embedded - Embedded - Microcontrollers - CY9BF406RAPMC-G-UNE1 ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 80 MHz
RAM 512 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-CR16MCS9VJE7 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers
 - 87C51-16/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type EPROM
View Details
3 suppliers