SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 240MHz ROMless 256-BGA (27x27)
IC MCU 32BIT ROMLESS 256BGA
IC MCU 32BIT ROMLESS 256BGA
32-bit Microcontrollers - MCU SH4 7750R BGA256-27x27 ES
SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 240MHz ROMless 256-BGA (27x27)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | D6417750RBA240HVU0-ND | D6417750RBA240HVU0 | D6417750RBA240HVU0 | D6417750RBA240HVU0 | D6417750RBA240HVU0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 240 MHz | 240 MHz | 240 MHz | ||
| RAM | 48 KB | 48 KB | 48 KB | ||
| ROM Type | ROMLess | ROMLess; ROMless | |||
| Supply Voltage | 1.4 to 1.6 volts | 1.6 volts |