Manufacturer: Renesas Electronics America
Win Source Part Number: 775790-D12322RVF25V
Series: H8 H8S/2300
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8S/2000
Speed: 25MHz
Package: 128-BFQFP
Core Size: 16-Bit
Connectivity: SCI, SmartCard
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 86
Program Memory Type: ROMless
RAM Size: 8K x 8
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: D12322RVF
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-QFP (14x20)
Alternative Parts (Cross-Reference): D12322RVF25;
Introduction Date: March 19, 2003
ECCN: 3A991
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 72
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 25MHz ROMless 128-QFP (14x20)
IC MCU 16BIT ROMLESS 128QFP
16-bit Microcontrollers - MCU MCU 3V 0K Pb-Free 128-QFP
IC MCU 16BIT ROMLESS 128QFP
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 25MHz ROMless 128-QFP (14x20)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 775790-D12322RVF25V | D12322RVF25V-ND | D12322RVF25V | D12322RVF25V | D12322RVF25V | D12322RVF25V |
| Product Name | Embedded - Embedded - Microcontrollers - D12322RVF25V | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM Type | ROMLess; ROMless | ROMLess | ROMLess; ROMless | |||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 volts |