Renesas Electronics Corporation Microcontrollers D6417751RBA240HVU0

Description
SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 240MHz ROMless 256-BGA (27x27)
Request a Quote Datasheet
Description
SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 240MHz ROMless 256-BGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - D6417751RBA240HVU0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
D6417751RBA240HVU0-ND
Microcontrollers D6417751RBA240HVU0-ND
SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 240MHz ROMless 256-BGA (27x27)

SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 240MHz ROMless 256-BGA (27x27)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - D6417751RBA240HVU0 - 916667-D6417751RBA240HVU0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - D6417751RBA240HVU0
916667-D6417751RBA240HVU0
Embedded - Embedded - Microcontrollers - D6417751RBA240HVU0 916667-D6417751RBA240HVU0
Manufacturer: Renesas Electronics America Win Source Part Number: 916667-D6417751RBA24 0HVU0 Series: SuperH® SH7750 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SH-4 series Microcontroller IC 32-Bit 240MHz - ROMless 256-BGA (27x27) Core Processor: SH-4 Speed: 240MHz Package: Tray Package: 256-BBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, FIFO, SCI, SmartCard Peripherals: DMA, POR, WDT Number of I/O: 39 Program Memory Type: ROMless Oscillator Type: External Supply Voltage: 1.4V ~ 1.6V Family Name: D6417751 Categories: Integrated Circuits (ICs) Case / Package: 256-BGA (27x27) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 916667-D6417751RBA240HVU0
Series: SuperH® SH7750
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SH-4 series Microcontroller IC 32-Bit 240MHz - ROMless 256-BGA (27x27)
Core Processor: SH-4
Speed: 240MHz
Package: Tray
Package: 256-BBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, FIFO, SCI, SmartCard
Peripherals: DMA, POR, WDT
Number of I/O: 39
Program Memory Type: ROMless
Oscillator Type: External
Supply Voltage: 1.4V ~ 1.6V
Family Name: D6417751
Categories: Integrated Circuits (ICs)
Case / Package: 256-BGA (27x27)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
32-bit 32BIT Embedded Microcontroller MCU - 685-D6417751RBA240HVU0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-D6417751RBA240HVU0
32-bit 32BIT Embedded Microcontroller MCU 685-D6417751RBA240HVU0
IC MCU 32BIT ROMLESS 256BGA Product overview: D6417751RBA240HVU0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-D6417751RBA240HV U0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 256BGA Product overview: D6417751RBA240HVU0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-D6417751RBA240HVU0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - D6417751RBA240HVU0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
D6417751RBA240HVU0
Microcontrollers D6417751RBA240HVU0
SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 240MHz ROMless 256-BGA (27x27)

SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 240MHz ROMless 256-BGA (27x27)

Buy Now Datasheet
Embedded - Microcontrollers - D6417751RBA240HVU0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
D6417751RBA240HVU0
Embedded - Microcontrollers D6417751RBA240HVU0
IC MCU 32BIT ROMLESS 256BGA

IC MCU 32BIT ROMLESS 256BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - D6417751RBA240HVU0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
D6417751RBA240HVU0
Integrated Circuits (ICs) - Embedded - Microcontrollers D6417751RBA240HVU0
IC MCU 32BIT ROMLESS 256BGA

IC MCU 32BIT ROMLESS 256BGA

Supplier's Site
Microcontrollers - D6417751RBA240HVU0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
D6417751RBA240HVU0
Microcontrollers D6417751RBA240HVU0
IC MCU 32BIT ROMLESS 256BGA

IC MCU 32BIT ROMLESS 256BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
D6417751RBA240HVU0
32-bit Microcontrollers - MCU D6417751RBA240HVU0
32-bit Microcontrollers - MCU SH7751R SH4 256-BGA Halogen free

32-bit Microcontrollers - MCU SH7751R SH4 256-BGA Halogen free

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number D6417751RBA240HVU0-ND 916667-D6417751RBA240HVU0 685-D6417751RBA240HVU0 D6417751RBA240HVU0 D6417751RBA240HVU0 D6417751RBA240HVU0 D6417751RBA240HVU0 D6417751RBA240HVU0
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - D6417751RBA240HVU0 32-bit 32BIT Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 240 MHz 240 MHz 240 MHz 240 MHz 240 MHz 240 MHz
RAM 48 KB 48 KB 48 KB 48 KB 48 KB
ROM Type ROMLess ROMLess; ROMless ROMLess; ROMless ROMLess; ROMless
Supply Voltage 1.4 to 1.6 volts 1.4 to 1.6 volts 1.4 to 1.6 volts 1.6 volts 1.4 to 1.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C505CA4EMCABXQMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers