Manufacturer: Renesas Electronics America
Win Source Part Number: 752842-D6417709SF133
Series: SuperH SH7700
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: SH-3
Speed: 133MHz
Package: 208-LQFP
Core Size: 32-Bit
Connectivity: EBI/EMI, FIFO, IrDA, SCI, SmartCard
Peripherals: DMA, POR, WDT
Number of I/O: 96
Program Memory Type: ROMless
RAM Size: 16K x 8
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 1.65 V ~ 2.05 V
Family Name: D6417709
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.renesas.com
Manufacturer Package: 208-LQFP (28x28)
Alternative Parts (Cross-Reference): MB91F467DBPFVS-GSE2;
Introduction Date: September 12, 2003
ECCN: 3A991
Country of Origin: Japan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 24
IC MCU 32BIT ROMLESS 208LQFP Product overview: D6417709SF133BV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-D6417709SF133BV can be used for catalog matching and distributor lookup.
SH-3 SuperH® SH7700 Microcontroller IC 32-Bit Single-Core 133MHz ROMless 208-LQFP (28x28)
32-bit Microcontrollers - MCU MPU 1.8/3.3V 0K Pb-Free 208-QFP
SH-3 SuperH® SH7700 Microcontroller IC 32-Bit Single-Core 133MHz ROMless 208-LQFP (28x28)
IC MCU 32BIT ROMLESS 208LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 752842-D6417709SF133BV | 685-D6417709SF133BV | D6417709SF133BV-ND | D6417709SF133BV | D6417709SF133BV | D6417709SF133BV |
| Product Name | Embedded - Embedded - Microcontrollers - D6417709SF133BV | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 133 MHz | 133 MHz | 133 MHz | |||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM Type | ROMLess; ROMless | ROMLess | ||||
| Supply Voltage | 1.65 to 2.05 volts | 1.65 to 2.05 volts | 1.65 to 2.05 volts |