H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 13MHz ROMless 128-QFP (14x20)
16-bit Microcontrollers - MCU MCU 3/5V 0K Pb-free 128-QFP
IC MCU 16BIT ROMLESS 128QFP
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | D12352F13V | D12352F13V | D12352F13V |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Removed; Obsolete | ||
| Clock Speed | 13 MHz | ||
| RAM | 8 KB |