Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY9BF524LQN-G-AVE2 CY9BF524LQN-G-AVE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883095-CY9BF524LQN-G -AVE2 Series: FM3 MB9B520M Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 72MHz 288KB (288K x 8) FLASH 64-QFN (9x9) Core Processor: ARM® Cortex®-M3 Speed: 72MHz Package: Tray Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, I2C, LINbus, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH Data Converters: A/D 23x12b; D/A 2x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: CY9BF524 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 2600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1534-1079, MB9BF524LQN-G-AVE2, MB9BF524LQN-G-AVE2-N D
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883095-CY9BF524LQN-G -AVE2 Series: FM3 MB9B520M Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 72MHz 288KB (288K x 8) FLASH 64-QFN (9x9) Core Processor: ARM® Cortex®-M3 Speed: 72MHz Package: Tray Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, I2C, LINbus, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH Data Converters: A/D 23x12b; D/A 2x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: CY9BF524 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 2600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1534-1079, MB9BF524LQN-G-AVE2, MB9BF524LQN-G-AVE2-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY9BF524LQN-G-AVE2 - 883095-CY9BF524LQN-G-AVE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY9BF524LQN-G-AVE2
883095-CY9BF524LQN-G-AVE2
Embedded - Embedded - Microcontrollers - CY9BF524LQN-G-AVE2 883095-CY9BF524LQN-G-AVE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883095-CY9BF524LQN-G -AVE2 Series: FM3 MB9B520M Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 72MHz 288KB (288K x 8) FLASH 64-QFN (9x9) Core Processor: ARM® Cortex®-M3 Speed: 72MHz Package: Tray Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, I2C, LINbus, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH Data Converters: A/D 23x12b; D/A 2x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: CY9BF524 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 2600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1534-1079, MB9BF524LQN-G-AVE2, MB9BF524LQN-G-AVE2-N D

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 883095-CY9BF524LQN-G-AVE2
Series: FM3 MB9B520M
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 72MHz 288KB (288K x 8) FLASH 64-QFN (9x9)
Core Processor: ARM® Cortex®-M3
Speed: 72MHz
Package: Tray
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, CSIO, I2C, LINbus, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 288KB (288K x 8)
Program Memory Type: FLASH
Data Converters: A/D 23x12b; D/A 2x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: CY9BF524
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 2600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1534-1079, MB9BF524LQN-G-AVE2, MB9BF524LQN-G-AVE2-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CY9BF524LQN-G-AVE2
ARM Microcontrollers - MCU CY9BF524LQN-G-AVE2
ARM Microcontrollers - MCU MM MCU

ARM Microcontrollers - MCU MM MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883095-CY9BF524LQN-G-AVE2 CY9BF524LQN-G-AVE2
Product Name Embedded - Embedded - Microcontrollers - CY9BF524LQN-G-AVE2 ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 72 MHz
RAM 288 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Embedded - Microcontrollers - ADUC7027BSTZ62I-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details