Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers CYPD1132-16SXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1322772-CYPD1132-16S XI Category: Integrated Circuits (ICs)>Embedded>Appli cation Specific Microcontrollers Packaging: Tube Core Processor: ARM® Cortex®-M0 Applications: USB Type C Standard Package: 480 Mounting: Surface Mount Interface: I2C, SPI, UART/USART, USB Number of I/O: 11 Program Memory Type: FLASH (32kB) RAM Size: 4K x 8 Voltage - Supply: 1.71V ~ 5.5V Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-SOIC (0.154", 3.90mm Width) ECCN: 3A991A2 Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: CYPCYPCYPD1132-16SXI ,CYPD1132-16SXI-ND,2 156-CYPD1132-16SXI,4 28-3580 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1322772-CYPD1132-16S XI Category: Integrated Circuits (ICs)>Embedded>Appli cation Specific Microcontrollers Packaging: Tube Core Processor: ARM® Cortex®-M0 Applications: USB Type C Standard Package: 480 Mounting: Surface Mount Interface: I2C, SPI, UART/USART, USB Number of I/O: 11 Program Memory Type: FLASH (32kB) RAM Size: 4K x 8 Voltage - Supply: 1.71V ~ 5.5V Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-SOIC (0.154", 3.90mm Width) ECCN: 3A991A2 Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: CYPCYPCYPD1132-16SXI ,CYPD1132-16SXI-ND,2 156-CYPD1132-16SXI,4 28-3580 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - 1322772-CYPD1132-16SXI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
1322772-CYPD1132-16SXI
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers 1322772-CYPD1132-16SXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1322772-CYPD1132-16S XI Category: Integrated Circuits (ICs)>Embedded>Appli cation Specific Microcontrollers Packaging: Tube Core Processor: ARM® Cortex®-M0 Applications: USB Type C Standard Package: 480 Mounting: Surface Mount Interface: I2C, SPI, UART/USART, USB Number of I/O: 11 Program Memory Type: FLASH (32kB) RAM Size: 4K x 8 Voltage - Supply: 1.71V ~ 5.5V Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-SOIC (0.154", 3.90mm Width) ECCN: 3A991A2 Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: CYPCYPCYPD1132-16SXI ,CYPD1132-16SXI-ND,2 156-CYPD1132-16SXI,4 28-3580 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1322772-CYPD1132-16SXI
Category: Integrated Circuits (ICs)>Embedded>Application Specific Microcontrollers
Packaging: Tube
Core Processor: ARM® Cortex®-M0
Applications: USB Type C
Standard Package: 480
Mounting: Surface Mount
Interface: I2C, SPI, UART/USART, USB
Number of I/O: 11
Program Memory Type: FLASH (32kB)
RAM Size: 4K x 8
Voltage - Supply: 1.71V ~ 5.5V
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-SOIC (0.154", 3.90mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 81
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: CYPCYPCYPD1132-16SXI,CYPD1132-16SXI-ND,2156-CYPD1132-16SXI,428-3580
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CYPD1132-16SXI
ARM Microcontrollers - MCU CYPD1132-16SXI
ARM Microcontrollers - MCU CCG1

ARM Microcontrollers - MCU CCG1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1322772-CYPD1132-16SXI CYPD1132-16SXI
Product Name Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit
RAM 32 KB
ROM Type Flash; FLASH (32kB)
Supply Voltage 1.71 to 5.5 volts
Serial Interface I²C; SPI; UART; USART; USB; I2C, SPI, UART/USART, USB
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Embedded - Microcontrollers - ADUC845BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C161SLM3VAABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
7 suppliers