Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers CY9DF125EPMC-GSE2

Description
Win Source Part Number: 1315478-CY9DF125EPMC -GSE2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FCR4 MB9DF125 Core Processor: ARM® Cortex®-R4 Speed: 128MHz Package: Tray Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I²C, LINbus, SPI, UART/USART Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 141 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 48K x 8 RAM Size: 128K x 8 Data Converters: A/D 50x10b Oscillator Type: Internal Package / Case: 176-LQFP Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.1V ~ 5.5V Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: CY9DF125 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1315478-CY9DF125EPMC -GSE2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FCR4 MB9DF125 Core Processor: ARM® Cortex®-R4 Speed: 128MHz Package: Tray Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I²C, LINbus, SPI, UART/USART Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 141 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 48K x 8 RAM Size: 128K x 8 Data Converters: A/D 50x10b Oscillator Type: Internal Package / Case: 176-LQFP Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.1V ~ 5.5V Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: CY9DF125 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1315478-CY9DF125EPMC-GSE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1315478-CY9DF125EPMC-GSE2
Integrated Circuits (ICs) - Embedded - Microcontrollers 1315478-CY9DF125EPMC-GSE2
Win Source Part Number: 1315478-CY9DF125EPMC -GSE2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FCR4 MB9DF125 Core Processor: ARM® Cortex®-R4 Speed: 128MHz Package: Tray Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I²C, LINbus, SPI, UART/USART Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 141 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 48K x 8 RAM Size: 128K x 8 Data Converters: A/D 50x10b Oscillator Type: Internal Package / Case: 176-LQFP Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.1V ~ 5.5V Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: CY9DF125 Product Status: Obsolete

Win Source Part Number: 1315478-CY9DF125EPMC-GSE2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FCR4 MB9DF125
Core Processor: ARM® Cortex®-R4
Speed: 128MHz
Package: Tray
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I²C, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 141
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 48K x 8
RAM Size: 128K x 8
Data Converters: A/D 50x10b
Oscillator Type: Internal
Package / Case: 176-LQFP
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.1V ~ 5.5V
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Base Product Number: CY9DF125
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CY9DF125EPMC-GSE2
ARM Microcontrollers - MCU CY9DF125EPMC-GSE2
ARM Microcontrollers - MCU Auto MCU

ARM Microcontrollers - MCU Auto MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1315478-CY9DF125EPMC-GSE2 CY9DF125EPMC-GSE2
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 128 MHz
RAM 1000 KB
ROM 48 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CL8RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers