Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 883096-CY9BF524MPMC1
Series: FM3 MB9B520M
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 72MHz 288KB (288K x 8) FLASH 80-LQFP (14x14)
Core Processor: ARM® Cortex®-M3
Speed: 72MHz
Package: Tray
Package: 80-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, CSIO, I2C, LINbus, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 65
Program Memory Size: 288KB (288K x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x12b; D/A 2x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: CY9BF524
Categories: Integrated Circuits (ICs)
Case / Package: 80-LQFP (14x14)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1534-1075, MB9BF524MPMC1-G-JNE2
ARM Microcontrollers - MCU MM MCU
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 883096-CY9BF524MPMC1-G-JNE2 | CY9BF524MPMC1-G-JNE2 |
| Product Name | Embedded - Embedded - Microcontrollers - CY9BF524MPMC1-G-JNE2 | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | |
| Clock Speed | 72 MHz | |
| RAM | 288 KB | |
| ROM Type | Flash; FLASH |