Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY9BFD18TBGL-GK7E1 CY9BFD18TBGL-GK7E1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883105-CY9BFD18TBGL- GK7E1 Series: FM3 MB9BD10T Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 144MHz 1MB (1M x 8) FLASH 192-FBGA (12x12) Core Processor: ARM® Cortex®-M3 Speed: 144MHz Package: Tray Package: 192-LFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, EBI/EMI, Ethernet, I²C, LINbus, SD, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 154 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 32x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: CY9BFD18 Categories: Integrated Circuits (ICs) Case / Package: 192-FBGA (12x12) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1520 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1534-1039, MB9BFD18TBGL-GE1, MB9BFD18TBGL-GE1-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883105-CY9BFD18TBGL- GK7E1 Series: FM3 MB9BD10T Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 144MHz 1MB (1M x 8) FLASH 192-FBGA (12x12) Core Processor: ARM® Cortex®-M3 Speed: 144MHz Package: Tray Package: 192-LFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, EBI/EMI, Ethernet, I²C, LINbus, SD, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 154 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 32x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: CY9BFD18 Categories: Integrated Circuits (ICs) Case / Package: 192-FBGA (12x12) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1520 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1534-1039, MB9BFD18TBGL-GE1, MB9BFD18TBGL-GE1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY9BFD18TBGL-GK7E1 - 883105-CY9BFD18TBGL-GK7E1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY9BFD18TBGL-GK7E1
883105-CY9BFD18TBGL-GK7E1
Embedded - Embedded - Microcontrollers - CY9BFD18TBGL-GK7E1 883105-CY9BFD18TBGL-GK7E1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883105-CY9BFD18TBGL- GK7E1 Series: FM3 MB9BD10T Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 144MHz 1MB (1M x 8) FLASH 192-FBGA (12x12) Core Processor: ARM® Cortex®-M3 Speed: 144MHz Package: Tray Package: 192-LFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, EBI/EMI, Ethernet, I²C, LINbus, SD, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 154 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 32x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: CY9BFD18 Categories: Integrated Circuits (ICs) Case / Package: 192-FBGA (12x12) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1520 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1534-1039, MB9BFD18TBGL-GE1, MB9BFD18TBGL-GE1-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 883105-CY9BFD18TBGL-GK7E1
Series: FM3 MB9BD10T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 144MHz 1MB (1M x 8) FLASH 192-FBGA (12x12)
Core Processor: ARM® Cortex®-M3
Speed: 144MHz
Package: Tray
Package: 192-LFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, CSIO, EBI/EMI, Ethernet, I²C, LINbus, SD, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 154
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 32x12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: CY9BFD18
Categories: Integrated Circuits (ICs)
Case / Package: 192-FBGA (12x12)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1520
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1534-1039, MB9BFD18TBGL-GE1, MB9BFD18TBGL-GE1-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CY9BFD18TBGL-GK7E1
ARM Microcontrollers - MCU CY9BFD18TBGL-GK7E1
ARM Microcontrollers - MCU MM MCU

ARM Microcontrollers - MCU MM MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883105-CY9BFD18TBGL-GK7E1 CY9BFD18TBGL-GK7E1
Product Name Embedded - Embedded - Microcontrollers - CY9BFD18TBGL-GK7E1 ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 144 MHz
RAM 1000 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161OLMHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers