SH-2 SuperH® SH7080 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 512KB FLSH 144LFQFP
IC MCU 32BIT 512KB FLSH 144LFQFP
SH-2 SuperH® SH7080 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
32-bit Microcontrollers - MCU MCU 3V 512K Pb-free FP-144LV+E10a supp.
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DE70855RN80FPV-ND | DE70855RN80FPV | DE70855RN80FPV | DE70855RN80FPV | DE70855RN80FPV |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM | 512 KB |