Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CYPD1122-40LQXI CYPD1122-40LQXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772204-CYPD1122-40LQ XI Series: EZ-PD CCG1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0 Package: 40-UFQFN Exposed Pad Applications: USB Type C Mounting: SMD Operating Supply Voltage: 1.71 V ~ 5.5 V Interface: I2C, SPI, UART/USART, USB Number of I/O: 34 Program Memory Type: FLASH (32 kB) RAM Size: 4K x 8 Family Name: CYPD1122 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (6x6) Introduction Date: February 09, 2015 ECCN: 3A991.a.3 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772204-CYPD1122-40LQ XI Series: EZ-PD CCG1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0 Package: 40-UFQFN Exposed Pad Applications: USB Type C Mounting: SMD Operating Supply Voltage: 1.71 V ~ 5.5 V Interface: I2C, SPI, UART/USART, USB Number of I/O: 34 Program Memory Type: FLASH (32 kB) RAM Size: 4K x 8 Family Name: CYPD1122 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (6x6) Introduction Date: February 09, 2015 ECCN: 3A991.a.3 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CYPD1122-40LQXI - 772204-CYPD1122-40LQXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CYPD1122-40LQXI
772204-CYPD1122-40LQXI
Embedded - Embedded - Microcontrollers - Application Specific - CYPD1122-40LQXI 772204-CYPD1122-40LQXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772204-CYPD1122-40LQ XI Series: EZ-PD CCG1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0 Package: 40-UFQFN Exposed Pad Applications: USB Type C Mounting: SMD Operating Supply Voltage: 1.71 V ~ 5.5 V Interface: I2C, SPI, UART/USART, USB Number of I/O: 34 Program Memory Type: FLASH (32 kB) RAM Size: 4K x 8 Family Name: CYPD1122 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (6x6) Introduction Date: February 09, 2015 ECCN: 3A991.a.3 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772204-CYPD1122-40LQXI
Series: EZ-PD CCG1
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M0
Package: 40-UFQFN Exposed Pad
Applications: USB Type C
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 5.5 V
Interface: I2C, SPI, UART/USART, USB
Number of I/O: 34
Program Memory Type: FLASH (32 kB)
RAM Size: 4K x 8
Family Name: CYPD1122
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-QFN (6x6)
Introduction Date: February 09, 2015
ECCN: 3A991.a.3
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CYPD1122-40LQXI
ARM Microcontrollers - MCU CYPD1122-40LQXI
ARM Microcontrollers - MCU CCG1

ARM Microcontrollers - MCU CCG1

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - CYPD1122-40LQXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
CYPD1122-40LQXI
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers CYPD1122-40LQXI
MICROPROCESSOR CIRCUIT, CMOS

MICROPROCESSOR CIRCUIT, CMOS

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 772204-CYPD1122-40LQXI CYPD1122-40LQXI CYPD1122-40LQXI
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CYPD1122-40LQXI ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Data Bus 32 Bit
RAM 32 KB 4 KB
ROM Type Flash; FLASH (32 kB)
Supply Voltage 1.71 to 5.5 volts 5.5 to 1.71 volts
Serial Interface I²C; SPI; UART; USART; USB; I2C, SPI, UART/USART, USB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CBE9HVA9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LDCC44
View Details
3 suppliers
Embedded - Microcontrollers - ADUC841BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8E25MDBKXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
3 suppliers