H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-QFP (14x14)
IC MCU 16BIT 128KB FLASH 80QFP
IC MCU 16BIT 128KB FLASH 80QFP
16-bit Microcontrollers - MCU MCU 5V 128K Pb-Free 80-QFP
IC MCU 16BIT 128KB FLASH 80QFP
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-QFP (14x14)
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2134AFA20V-ND | DF2134AFA20V | DF2134AFA20V | DF2134AFA20V | DF2134AFA20V | DF2134AFA20V |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 8 Bit; Other; A/D 8x10b; D/A 2x8b | |||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 128 KB |