VAST STOCK CO., LIMITED Datasheets for Light Emitting Diodes (LED)

Light-emitting diodes (LED) are PN junction devices that give off light radiation when biased in the forward direction. LEDs are used in a wide variety of indication applications.
Light Emitting Diodes (LED): Learn more

Page: 1 10 20 30 40 50 60 61 62 63 64 65 66 67 68 69 70 71 72 73 75
Product Name Notes
High Power LEDs - Single Color Photo Red Flux 475mW
High Power LEDs - Single Color RBlue 440nm 730mW XPG3 on Starboard
High Power LEDs - Single Color Royal Blue 451nm Flux mW 635
High Power LEDs - Single Colour Photo Red Flux 500mW
High Power LEDs - White Star 1x1 Wht 2700K 80-CRI 139lm
High Power LEDs - White Star 1x1 Wht 4000K 70-CRI 164lm
High Power LEDs - White Star 1x1 Wht 6500K 70-CRI 164lm
High Power LEDs - White White 114lm XLamp XP-G LED
High Power LEDs - White White 114lm
High Power LEDs - White White 122lm XLamp XP-G LED
High Power LEDs - White White 130lm XLamp XP-G LED
High Power LEDs - White White 156lm XP-G Gen 3
High Power LEDs - White White 164lm XP-G Gen 3
High Power LEDs - White White 172lm XP-G Gen 3
High Power LEDs - White White 4000K 130lm @ 350mA
High Power LEDs - White White 4300K 130lm @ 350mA
High Power LEDs - White White 4500K 130lm @ 350mA
High Power LEDs - White White 4750K 130lm @ 350mA
High Power LEDs - White White 5000K 130lm @ 350mA
High Power LEDs - White White, 100lm XP-G Gen 3
High Power LEDs - White White, 107lm XP-G Gen 3
High Power LEDs - White White, 107lm
High Power LEDs - White White, 114lm XP-G Gen 3
High Power LEDs - White White, 114lm
High Power LEDs - White White, 122lm XP-G Gen 3
High Power LEDs - White White, 122lm
High Power LEDs - White White, 130lm XP-G Gen 3
High Power LEDs - White White, 130lm
High Power LEDs - White White, 139lm XP-G Gen 3
High Power LEDs - White White, 139lm
High Power LEDs - White White, 148lm XP-G Gen 3
High Power LEDs - White White, 156lm XP-G Gen 3
High Power LEDs - White White, 164lm XP-G Gen 3
High Power LEDs - White White, 172lm XP-G Gen 3
High Power LEDs - White XLamp XP-G Gen 3 Light Emitting Diode White
High Power LEDs - White XLamp XP-G3 S Line Light Emitting Diode
High Power LEDs - White XLamp XPG Gen 2 Light Emitting Diode HE White
High Power LEDs - White XLAMP XPG LED WT 114LM
High Power LEDs - White XLAMP XPG LED WT 122LM

<< Prev Next >>