Cree, Inc. LED Color Lighting XPGDPR-L1-0000-00F01

Description
LED Lighting Color Xlamp® XP-G3 Red 645nm (Typ) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color Xlamp® XP-G3 Red 645nm (Typ) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XPGDPR-L1-0000-00F01CT-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPGDPR-L1-0000-00F01CT-ND
LED Color Lighting XPGDPR-L1-0000-00F01CT-ND
LED Lighting Color Xlamp® XP-G3 Red 645nm (Typ) 1414 (3535 Metric)

LED Lighting Color Xlamp® XP-G3 Red 645nm (Typ) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - XPGDPR-L1-0000-00F01TR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPGDPR-L1-0000-00F01TR-ND
LED Color Lighting XPGDPR-L1-0000-00F01TR-ND
LED Lighting Color Xlamp® XP-G3 Red 645nm (Typ) 1414 (3535 Metric)

LED Lighting Color Xlamp® XP-G3 Red 645nm (Typ) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Colour
XPGDPR-L1-0000-00F01
High Power LEDs - Single Colour XPGDPR-L1-0000-00F01
High Power LEDs - Single Colour Photo Red Flux 500mW

High Power LEDs - Single Colour Photo Red Flux 500mW

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGDPR-L1-0000-00F01CT-ND XPGDPR-L1-0000-00F01
Product Name LED Color Lighting High Power LEDs - Single Colour
LED Package: 1414 (3535 Metric)
LED Type Red
Peak Wavelength 645 nm (6450 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details