Cree, Inc. LED White Lighting XPGDWT-U1-0000-00F50

Description
LED Lighting Xlamp® XP-G3 White, Cool 6000K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XP-G3 White, Cool 6000K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGDWT-U1-0000-00F50-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGDWT-U1-0000-00F50-ND
LED White Lighting XPGDWT-U1-0000-00F50-ND
LED Lighting Xlamp® XP-G3 White, Cool 6000K 2.73V 350mA 125° 1414 (3535 Metric)

LED Lighting Xlamp® XP-G3 White, Cool 6000K 2.73V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGDWT-U1-0000-00F50
High Power LEDs - White XPGDWT-U1-0000-00F50
High Power LEDs - White White, 122lm XP-G Gen 3

High Power LEDs - White White, 122lm XP-G Gen 3

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGDWT-U1-0000-00F50-ND XPGDWT-U1-0000-00F50
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 6000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-343DU(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details