Cree, Inc. LED White Lighting XPGDWT-B1-0000-00L3E

Description
LED Lighting Xlamp® XP-G3 White, Cool 5000K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XP-G3 White, Cool 5000K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGDWT-B1-0000-00L3ETR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGDWT-B1-0000-00L3ETR-ND
LED White Lighting XPGDWT-B1-0000-00L3ETR-ND
LED Lighting Xlamp® XP-G3 White, Cool 5000K 2.73V 350mA 125° 1414 (3535 Metric)

LED Lighting Xlamp® XP-G3 White, Cool 5000K 2.73V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - XPGDWT-B1-0000-00L3EDKR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGDWT-B1-0000-00L3EDKR-ND
LED White Lighting XPGDWT-B1-0000-00L3EDKR-ND
LED Lighting Xlamp® XP-G3 White, Cool 5000K 2.73V 350mA 125° 1414 (3535 Metric)

LED Lighting Xlamp® XP-G3 White, Cool 5000K 2.73V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - XPGDWT-B1-0000-00L3ECT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGDWT-B1-0000-00L3ECT-ND
LED White Lighting XPGDWT-B1-0000-00L3ECT-ND
LED Lighting Xlamp® XP-G3 White, Cool 5000K 2.73V 350mA 125° 1414 (3535 Metric)

LED Lighting Xlamp® XP-G3 White, Cool 5000K 2.73V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGDWT-B1-0000-00L3E
High Power LEDs - White XPGDWT-B1-0000-00L3E
High Power LEDs - White White, 164lm XP-G Gen 3

High Power LEDs - White White, 164lm XP-G Gen 3

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGDWT-B1-0000-00L3ETR-ND XPGDWT-B1-0000-00L3E
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
3W Mini High Power LED - ASMT-JA30-ARS01 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 165 degrees
View Details
3 suppliers
LED White Lighting - 1416-L128-3080EA3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers