Cree, Inc. LED White Lighting XPGWHT-01-0000-00EE4

Description
LED Lighting XLamp® XP-G White, Neutral 4500K 2.9V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-G White, Neutral 4500K 2.9V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGWHT-01-0000-00EE4-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGWHT-01-0000-00EE4-ND
LED White Lighting XPGWHT-01-0000-00EE4-ND
LED Lighting XLamp® XP-G White, Neutral 4500K 2.9V 350mA 125° 1414 (3535 Metric)

LED Lighting XLamp® XP-G White, Neutral 4500K 2.9V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGWHT-01-0000-00EE4
High Power LEDs - White XPGWHT-01-0000-00EE4
High Power LEDs - White White 114lm XLamp XP-G LED

High Power LEDs - White White 114lm XLamp XP-G LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGWHT-01-0000-00EE4-ND XPGWHT-01-0000-00EE4
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details