Cree, Inc. LED White Lighting XPGDWT-H1-0000-00GF7

Description
LED Lighting Xlamp® XP-G3 White, Warm 3200K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XP-G3 White, Warm 3200K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGDWT-H1-0000-00GF7-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGDWT-H1-0000-00GF7-ND
LED White Lighting XPGDWT-H1-0000-00GF7-ND
LED Lighting Xlamp® XP-G3 White, Warm 3200K 2.73V 350mA 125° 1414 (3535 Metric)

LED Lighting Xlamp® XP-G3 White, Warm 3200K 2.73V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGDWT-H1-0000-00GF7
High Power LEDs - White XPGDWT-H1-0000-00GF7
High Power LEDs - White White, 130lm XP-G Gen 3

High Power LEDs - White White, 130lm XP-G Gen 3

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGDWT-H1-0000-00GF7-ND XPGDWT-H1-0000-00GF7
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3200 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2.5X2.0MM ORG SMD LED YOKE LEAD - AM2520SECK08 - Kingbright Corporation
Specs
LED Package: Reverse Mount SMD LED
LED Type Orange
Peak Wavelength 601 nm (6010 Å)
View Details