Cree, Inc. LED White Lighting XPGDWT-B1-0000-00KE7

Description
LED Lighting Xlamp® XP-G3 White, Warm 3000K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XP-G3 White, Warm 3000K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGDWT-B1-0000-00KE7DKR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGDWT-B1-0000-00KE7DKR-ND
LED White Lighting XPGDWT-B1-0000-00KE7DKR-ND
LED Lighting Xlamp® XP-G3 White, Warm 3000K 2.73V 350mA 125° 1414 (3535 Metric)

LED Lighting Xlamp® XP-G3 White, Warm 3000K 2.73V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - XPGDWT-B1-0000-00KE7CT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGDWT-B1-0000-00KE7CT-ND
LED White Lighting XPGDWT-B1-0000-00KE7CT-ND
LED Lighting Xlamp® XP-G3 White, Warm 3000K 2.73V 350mA 125° 1414 (3535 Metric)

LED Lighting Xlamp® XP-G3 White, Warm 3000K 2.73V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - XPGDWT-B1-0000-00KE7TR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGDWT-B1-0000-00KE7TR-ND
LED White Lighting XPGDWT-B1-0000-00KE7TR-ND
LED Lighting Xlamp® XP-G3 White, Warm 3000K 2.73V 350mA 125° 1414 (3535 Metric)

LED Lighting Xlamp® XP-G3 White, Warm 3000K 2.73V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGDWT-B1-0000-00KE7
High Power LEDs - White XPGDWT-B1-0000-00KE7
High Power LEDs - White White, 156lm XP-G Gen 3

High Power LEDs - White White, 156lm XP-G Gen 3

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGDWT-B1-0000-00KE7DKR-ND XPGDWT-B1-0000-00KE7
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
PICOLED™ Series - SML-P12WT(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.2)
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details