Cree, Inc. LED White Lighting XPGDWT-B1-0000-00ME2

Description
LED XLAMP COOL WHITE 5700K 1414
Request a Quote Datasheet
Description
LED XLAMP COOL WHITE 5700K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XPGDWT-B1-0000-00ME2TR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP COOL WHITE 5700K 1414

LED XLAMP COOL WHITE 5700K 1414

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGDWT-B1-0000-00ME2
High Power LEDs - White XPGDWT-B1-0000-00ME2
High Power LEDs - White XLamp XP-G Gen 3 Light Emitting Diode White

High Power LEDs - White XLamp XP-G Gen 3 Light Emitting Diode White

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-XPGDWT-B1-0000-00ME2TR-ND XPGDWT-B1-0000-00ME2
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - 1497-XZDGMERKK172WTR-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Multi-Colored
Peak Wavelength 515 to 632 nm (5150 to 6320 Å)
View Details