Cree, Inc. LED White Lighting XPGDWT-B1-0000-00J4E

Description
LED Lighting Xlamp® XP-G3 White, Neutral 4500K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XP-G3 White, Neutral 4500K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGDWT-B1-0000-00J4E-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGDWT-B1-0000-00J4E-ND
LED White Lighting XPGDWT-B1-0000-00J4E-ND
LED Lighting Xlamp® XP-G3 White, Neutral 4500K 2.73V 350mA 125° 1414 (3535 Metric)

LED Lighting Xlamp® XP-G3 White, Neutral 4500K 2.73V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGDWT-B1-0000-00J4E
High Power LEDs - White XPGDWT-B1-0000-00J4E
High Power LEDs - White White, 148lm XP-G Gen 3

High Power LEDs - White White, 148lm XP-G Gen 3

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGDWT-B1-0000-00J4E-ND XPGDWT-B1-0000-00J4E
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 754-AM2520SYC03TR-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1328-2-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details