Cree, Inc. LED White Lighting XPGDWT-BS-0000-00LE1

Description
LED XLAMP COOL WHITE 6500K 1414
Request a Quote Datasheet
Description
LED XLAMP COOL WHITE 6500K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XPGDWT-BS-0000-00LE1TR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP COOL WHITE 6500K 1414

LED XLAMP COOL WHITE 6500K 1414

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGDWT-BS-0000-00LE1
High Power LEDs - White XPGDWT-BS-0000-00LE1
High Power LEDs - White XLamp XP-G3 S Line Light Emitting Diode

High Power LEDs - White XLamp XP-G3 S Line Light Emitting Diode

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-XPGDWT-BS-0000-00LE1TR-ND XPGDWT-BS-0000-00LE1
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 5000 K
Optical Power Output 980 milliwatts
Array Array
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details