Cree, Inc. LED White Lighting XPGDWT-B1-0000-00K3E

Description
LED Lighting Xlamp® XP-G3 White, Cool 5000K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XP-G3 White, Cool 5000K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGDWT-B1-0000-00K3ECT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGDWT-B1-0000-00K3ECT-ND
LED White Lighting XPGDWT-B1-0000-00K3ECT-ND
LED Lighting Xlamp® XP-G3 White, Cool 5000K 2.73V 350mA 125° 1414 (3535 Metric)

LED Lighting Xlamp® XP-G3 White, Cool 5000K 2.73V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - XPGDWT-B1-0000-00K3ETR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGDWT-B1-0000-00K3ETR-ND
LED White Lighting XPGDWT-B1-0000-00K3ETR-ND
LED Lighting Xlamp® XP-G3 White, Cool 5000K 2.73V 350mA 125° 1414 (3535 Metric)

LED Lighting Xlamp® XP-G3 White, Cool 5000K 2.73V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - XPGDWT-B1-0000-00K3EDKR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGDWT-B1-0000-00K3EDKR-ND
LED White Lighting XPGDWT-B1-0000-00K3EDKR-ND
LED Lighting Xlamp® XP-G3 White, Cool 5000K 2.73V 350mA 125° 1414 (3535 Metric)

LED Lighting Xlamp® XP-G3 White, Cool 5000K 2.73V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGDWT-B1-0000-00K3E
High Power LEDs - White XPGDWT-B1-0000-00K3E
High Power LEDs - White White, 156lm XP-G Gen 3

High Power LEDs - White White, 156lm XP-G Gen 3

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGDWT-B1-0000-00K3ECT-ND XPGDWT-B1-0000-00K3E
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details