LED Lighting XLamp® XP-G White, Neutral 4750K 2.9V 350mA 125° 1414 (3535 Metric)
High Power LEDs - White White, 122lm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XPGWHT-01-R250-00FD1-ND | XPGWHT-01-R250-00FD1 |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 1414 (3535 Metric) | |
| LED Type | White | |
| Color Temperature | 4750 K |