Cree, Inc. LED White Lighting XPGDWT-01-0000-00LE1

Description
LED Lighting Xlamp® XP-G3 White, Cool 6500K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XP-G3 White, Cool 6500K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGDWT-01-0000-00LE1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGDWT-01-0000-00LE1-ND
LED White Lighting XPGDWT-01-0000-00LE1-ND
LED Lighting Xlamp® XP-G3 White, Cool 6500K 2.73V 350mA 125° 1414 (3535 Metric)

LED Lighting Xlamp® XP-G3 White, Cool 6500K 2.73V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGDWT-01-0000-00LE1
High Power LEDs - White XPGDWT-01-0000-00LE1
High Power LEDs - White White, 164lm XP-G Gen 3

High Power LEDs - White White, 164lm XP-G Gen 3

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGDWT-01-0000-00LE1-ND XPGDWT-01-0000-00LE1
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-AA4040SRCGKC-RTR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 655 nm (5740 to 6550 Å)
View Details