Cree, Inc. LED White Lighting XPGDWT-H1-0000-00G7E

Description
LED Lighting Xlamp® XP-G3 White, Warm 3000K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XP-G3 White, Warm 3000K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGDWT-H1-0000-00G7ETR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGDWT-H1-0000-00G7ETR-ND
LED White Lighting XPGDWT-H1-0000-00G7ETR-ND
LED Lighting Xlamp® XP-G3 White, Warm 3000K 2.73V 350mA 125° 1414 (3535 Metric)

LED Lighting Xlamp® XP-G3 White, Warm 3000K 2.73V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGDWT-H1-0000-00G7E
High Power LEDs - White XPGDWT-H1-0000-00G7E
High Power LEDs - White White, 130lm XP-G Gen 3

High Power LEDs - White White, 130lm XP-G Gen 3

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGDWT-H1-0000-00G7ETR-ND XPGDWT-H1-0000-00G7E
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Specs
LED Type Red; Green; Blue; White; Amber, Warm White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details