Cree, Inc. High Power LEDs - White XPGDWT-BS-0000-00K5E

Description
High Power LEDs - White XLamp XP-G3 S Line Light Emitting Diode
Datasheet
Description
High Power LEDs - White XLamp XP-G3 S Line Light Emitting Diode
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
XPGDWT-BS-0000-00K5E
High Power LEDs - White XPGDWT-BS-0000-00K5E
High Power LEDs - White XLamp XP-G3 S Line Light Emitting Diode

High Power LEDs - White XLamp XP-G3 S Line Light Emitting Diode

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number XPGDWT-BS-0000-00K5E
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-N2N5-A232-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details