Cree, Inc. LED Color Lighting XPGDPR-L1-0000-00E01

Description
XLAMP XP-G LIGHT EMITTING DIODE
Request a Quote Datasheet
Description
XLAMP XP-G LIGHT EMITTING DIODE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 90-XPGDPR-L1-0000-00E01TR-ND - DigiKey
Thief River Falls, MN, United States
XLAMP XP-G LIGHT EMITTING DIODE

XLAMP XP-G LIGHT EMITTING DIODE

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XPGDPR-L1-0000-00E01
High Power LEDs - Single Color XPGDPR-L1-0000-00E01
High Power LEDs - Single Color Photo Red Flux 475mW

High Power LEDs - Single Color Photo Red Flux 475mW

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-XPGDPR-L1-0000-00E01TR-ND XPGDPR-L1-0000-00E01
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1414 (3535 Metric)
LED Type Red
Peak Wavelength 645 nm (6450 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
LED White Lighting - 516-3968-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 4500 K
View Details
2 suppliers
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 80 degrees
View Details