Cree, Inc. LED White Lighting XPGDWT-B1-0000-00KE2

Description
LED Lighting Xlamp® XP-G3 White, Cool 5700K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XP-G3 White, Cool 5700K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGDWT-B1-0000-00KE2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGDWT-B1-0000-00KE2-ND
LED White Lighting XPGDWT-B1-0000-00KE2-ND
LED Lighting Xlamp® XP-G3 White, Cool 5700K 2.73V 350mA 125° 1414 (3535 Metric)

LED Lighting Xlamp® XP-G3 White, Cool 5700K 2.73V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGDWT-B1-0000-00KE2
High Power LEDs - White XPGDWT-B1-0000-00KE2
High Power LEDs - White White, 156lm XP-G Gen 3

High Power LEDs - White White, 156lm XP-G Gen 3

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGDWT-B1-0000-00KE2-ND XPGDWT-B1-0000-00KE2
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
1W High Power LED - ASMT-MW04-NMN00 - Broadcom Inc.
Specs
LED Type White; Cool White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details