Cree, Inc. LED White Lighting XPGDWT-H1-0000-00JF5

Description
LED Lighting Xlamp® XP-G3 White, Neutral 4200K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XP-G3 White, Neutral 4200K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGDWT-H1-0000-00JF5-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGDWT-H1-0000-00JF5-ND
LED White Lighting XPGDWT-H1-0000-00JF5-ND
LED Lighting Xlamp® XP-G3 White, Neutral 4200K 2.73V 350mA 125° 1414 (3535 Metric)

LED Lighting Xlamp® XP-G3 White, Neutral 4200K 2.73V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGDWT-H1-0000-00JF5
High Power LEDs - White XPGDWT-H1-0000-00JF5
High Power LEDs - White White, 148lm XP-G Gen 3

High Power LEDs - White White, 148lm XP-G Gen 3

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGDWT-H1-0000-00JF5-ND XPGDWT-H1-0000-00JF5
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4200 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 160 degrees
View Details
Narrow Angle TO-46 850 nm Emitter - OD-850F - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details