Cree, Inc. High Power LEDs - White XPGDWT-BS-0000-00L7E

Description
High Power LEDs - White XLamp XP-G3 S Line Light Emitting Diode
Datasheet
Description
High Power LEDs - White XLamp XP-G3 S Line Light Emitting Diode
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
XPGDWT-BS-0000-00L7E
High Power LEDs - White XPGDWT-BS-0000-00L7E
High Power LEDs - White XLamp XP-G3 S Line Light Emitting Diode

High Power LEDs - White XLamp XP-G3 S Line Light Emitting Diode

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number XPGDWT-BS-0000-00L7E
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
OSLON® Square LED - GW CSSRM2.EM - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 5000 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details