Cree, Inc. LED White Lighting XPGWHT-01-0000-00DF6

Description
LED Lighting XLamp® XP-G White, Warm 3750K 2.9V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-G White, Warm 3750K 2.9V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGWHT-01-0000-00DF6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGWHT-01-0000-00DF6-ND
LED White Lighting XPGWHT-01-0000-00DF6-ND
LED Lighting XLamp® XP-G White, Warm 3750K 2.9V 350mA 125° 1414 (3535 Metric)

LED Lighting XLamp® XP-G White, Warm 3750K 2.9V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGWHT-01-0000-00DF6
High Power LEDs - White XPGWHT-01-0000-00DF6
High Power LEDs - White White, 107lm

High Power LEDs - White White, 107lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGWHT-01-0000-00DF6-ND XPGWHT-01-0000-00DF6
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3750 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Side view RGB Chip LED - MSL0104RGBU - ROHM Semiconductor GmbH
Specs
LED Package: 6.9x2.15 (t=2.2)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
2 suppliers
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details