Cree, Inc. LED White Lighting XPGDWT-01-0000-00M50

Description
LED Lighting Xlamp® XP-G3 White, Cool 6000K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XP-G3 White, Cool 6000K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGDWT-01-0000-00M50-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGDWT-01-0000-00M50-ND
LED White Lighting XPGDWT-01-0000-00M50-ND
LED Lighting Xlamp® XP-G3 White, Cool 6000K 2.73V 350mA 125° 1414 (3535 Metric)

LED Lighting Xlamp® XP-G3 White, Cool 6000K 2.73V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGDWT-01-0000-00M50
High Power LEDs - White XPGDWT-01-0000-00M50
High Power LEDs - White White, 172lm XP-G Gen 3

High Power LEDs - White White, 172lm XP-G Gen 3

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGDWT-01-0000-00M50-ND XPGDWT-01-0000-00M50
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 6000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918817 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Surface Mount Auto Focus Lamp - ASMT-FJ10-ADH00 - Broadcom Inc.
Specs
LED Package: SMT Lamp
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers