Cree, Inc. LED White Lighting XPGDWT-B1-0000-00MDT

Description
LED XLAMP COOL WHITE 7000K 1414
Request a Quote Datasheet
Description
LED XLAMP COOL WHITE 7000K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XPGDWT-B1-0000-00MDTTR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP COOL WHITE 7000K 1414

LED XLAMP COOL WHITE 7000K 1414

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGDWT-B1-0000-00MDT
High Power LEDs - White XPGDWT-B1-0000-00MDT
High Power LEDs - White XLamp XP-G Gen 3 Light Emitting Diode White

High Power LEDs - White XLamp XP-G Gen 3 Light Emitting Diode White

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-XPGDWT-B1-0000-00MDTTR-ND XPGDWT-B1-0000-00MDT
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 7000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Specs
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details